Miniature general-purpose relay with 2 Form C (DPDT) contacts, PCB pin termination, flange mount case, 24VAC coil, gold-plated contacts, and push-to-test button. Operates at 28VDC/10A or 220VAC/10A, with maximum switching voltage of 277VAC and current of 10A. Contact material is AgCdO, coil power is 1.2VA, operate and release times are 25ms each, insulation resistance is 100MΩ min at 500VDC, dielectric strength is 1500V rms between coil and contacts, and operating temperature range is -40°C to 85°C. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |