The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, rated for 10A at 28VDC or 220VAC for 2-pole versions and 5A for 3- and 4-pole versions, with a maximum switching power of 280W and 2200VA. It features AgCdO contacts, 100MΩ insulation resistance, and 1500V rms dielectric strength between coil and contacts. The relay has a 1.2VA coil power consumption for AC operation, operates from -40°C to 85°C, and has a mechanical life of 10⁷ operations. It is available with solder or PCB pins, a flange mount option, and gold-plated contacts. Dimensions are approximately 35.00 mm in length with a 21.60 mm width for the 2-pole version. It meets RoHS compliance and is compatible with SC118 sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |