The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant features a 220V AC coil, PCB pins, a flange mount case, and gold-plated contacts. It has a contact rating of 10A at 220VAC or 28VDC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates with a 25ms operate and release time, withstands 1500V rms between coil and contacts, and meets UL/CUL ratings for general purpose applications. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. Contact material is AgCdO.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |