The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a DPDT (2 Form C) contact configuration, PC pin termination, a flange mount case, a 12VDC coil, LED indicator, push-to-test button, and RoHS compliance. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Contacts are AgCdO with an initial resistance of 50mΩ max., and mechanical life is 1×10⁷ operations. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |