The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin terminations, and designed for general switching applications. This variant features a 2 Form C (DPDT) contact configuration, PCB pin termination, flange mounting, a 12VDC coil, and an LED indicator. It operates at 28VDC up to 10A or 220VAC up to 10A for two-pole models, with a maximum switching power of 280W and 2200VA. The coil power is 0.9W, with an operate and release time of 25ms each. The relay has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and is RoHS compliant. Contact material is AgCdO with initial resistance under 50 mΩ.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |