Picker Components General Purpose Relays PC118-2C-P-C1-12D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, pluggable or PCB pin terminations, and optional gold-plated contacts, flange mount, or push-to-test buttons. The PC118-2C-P-C1-12D-GD-X variant features a DPDT (2 Form C) contact configuration, PCB pin terminals, flange mount, 12VDC coil, and gold-plated contacts. It has a coil power consumption of 0.9W, operates at 28VDC up to 10A, and switches 220VAC at 10A for 2-pole forms. Contact material is AgCdO, with a maximum switching voltage of 48VDC and 277VAC. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between contacts.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, pluggable or PCB pin terminations, and optional gold-plated contacts, flange mount, or push-to-test buttons. The PC118-2C-P-C1-12D-GD-X variant features a DPDT (2 Form C) contact configuration, PCB pin terminals, flange mount, 12VDC coil, and gold-plated contacts. It has a coil power consumption of 0.9W, operates at 28VDC up to 10A, and switches 220VAC at 10A for 2-pole forms. Contact material is AgCdO, with a maximum switching voltage of 48VDC and 277VAC. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-P-C1-12D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-P-C1-12D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 788-306 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers