The PC118 is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a top flange mount. It supports AC and DC coil voltages, with the 12VAC variant consuming 1.2VA and operating with a pick-up voltage of 9.6VAC and release voltage of 3.6VAC. The relay contacts are rated for 10A at 28VDC and 220VAC, with a maximum switching voltage of 277VAC and a contact material of AgCdO. It meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |