The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with options for plug-in or PCB terminal styles. This variant features a 2 Form C (DPDT) contact configuration, PCB pins, a flange mount case, a 12VAC coil, an LED indicator, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A, and a coil power consumption of 1.2VA. The relay has a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. Operating temperature ranges from -40°C to 85°C, with an operate and release time of 25ms. Contacts are made of AgCdO with an initial contact resistance of 50 mΩ max. The approximate weight is 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |