The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination with a flange mount option. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, flange mount, 12VAC coil, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The coil power is 1.2VA, with an operate time of 25ms and a release time of 25ms. Contacts are AgCdO with an initial resistance of 50mΩ max. Operating temperature ranges from -40°C to 85°C, and the unit weighs approximately 37g. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |