Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |