The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for AC and DC coil operation. This variant features a 110VDC coil, PCB pin termination, flange mount case, and gold-plated contacts. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Mechanical life exceeds 10⁷ operations, with an electrical life of 10⁵ operations under rated load. Initial contact resistance is 50mΩ max, and contacts are made of AgCdO. Dimensions are 35.00mm long, 27.60mm wide, and 21.60mm high. The relay is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |