The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available with PCB pins, gold-plated contacts, and a push-to-test option. It supports AC and DC coil voltages, with the 24VAC variant consuming 1.2VA and having a pick-up voltage of 19.2VAC and release voltage of 7.2VAC. The relay operates between -40°C and 85°C, has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact rating is 10A at 28VDC or 220VAC for 2-pole forms, with maximum switching voltage of 277VAC and current of 10A. Contact material is AgCdO, initial contact resistance is 50 mΩ max., and mechanical life is 1×10⁷ operations. The case has dimensions of approximately 35.0×27.6×21.6 mm and weighs about 37g. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |