The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms, with a PCB pin termination style and a 24VAC coil. It features gold-plated AgCdO contacts, a maximum switching voltage of 277VAC, and a contact rating of 10A at 220VAC for 2-pole configurations. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and meets UL/CUL standards for dielectric strength of 1500Vrms between coil and contacts. The case is compatible with SC118 sockets and supports a push-to-test button option. The dimensions are 35.00mm high, 27.60mm wide, and 21.60mm deep.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |