The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a PCB pin termination variant with a 220VAC coil, push-to-test button, LED indicator, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A at 220VAC or 28VDC. The coil consumes 1.2VA, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-220A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |