The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coil options. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 220VAC coil, gold plated contacts, a push-to-test button, and is RoHS compliant. It has a maximum switching voltage of 277VAC and 48VDC, with a switching current rating of 10A. The coil power consumption is 1.2VA, operate time is 25ms, and release time is 25ms. Operating temperature ranges from -40°C to 85°C. The relay weighs approximately 37g and meets UL/CUL ratings for dielectric strength and insulation resistance. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-220A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |