The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and with a 220VAC coil. It features AgCdO contacts, gold-plated terminals, and a push-to-test button option. The relay operates at 1.2VA, with a contact rating of 10A at 220VAC for 2-pole configurations and 5A for 4-pole variants. It supports switching up to 277VAC and 48VDC, with an operating temperature range of -40°C to 85°C. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between poles. Its dimensions are approximately 43.0 mm in length, 35.0 mm in width, and 27.6 mm in height. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |