The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a flange mount and gold-plated contacts. It supports AC coils up to 220VAC, with a coil power of 1.2VA, and contacts rated for 10A at 277VAC and 10A at 28VDC. The relay has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Operate and release times are 25ms, with an operating temperature range of -40°C to 85°C. The case includes a push-to-test button and complies with RoHS. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. Contact material is AgCdO, insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-220A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |