The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination with gold-plated contacts and a push-to-test button. It supports AC and DC coil voltages, with the 12VAC coil variant consuming 1.2VA and operating at 25ms for both operate and release times. The relay can switch up to 277VAC at 10A for DPDT contact forms, with a maximum switching power of 2200VA. It features a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. The operating temperature range is -40°C to 85°C, and the weight is approximately 37g. The contact material is AgCdO, and the termination type is PCB pin with a terminal strength of 4N for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |