The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available with PC pins and 12VAC coil. It has a DPDT (2 Form C) contact configuration, gold-plated contacts, and a push-to-test button. The relay operates at 1.2VA, with a maximum switching voltage of 277VAC and 10A current rating. It supports operate and release times of 25ms, an operating temperature range of -40°C to 85°C, and meets insulation resistance of 100MΩ minimum at 500VDC, with dielectric strength of 1500V rms between coil and contacts. The case is compatible with SC118 sockets, weighs approximately 37g, and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |