Picker Components General Purpose Relays PC118-2C-P-120A-GDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a plug-in design. This variant supports 120VAC coil voltage, features gold plated contacts, a push-to-test button, and is RoHS compliant. It operates at 10A for 28VDC and 10A for 220VAC with a maximum switching voltage of 277VAC and 48VDC. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 1.2VA, and a mechanical life of 1 × 10⁷ operations. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts or poles. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay is compatible with SC118 series sockets.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a plug-in design. This variant supports 120VAC coil voltage, features gold plated contacts, a push-to-test button, and is RoHS compliant. It operates at 10A for 28VDC and 10A for 220VAC with a maximum switching voltage of 277VAC and 48VDC. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 1.2VA, and a mechanical life of 1 × 10⁷ operations. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts or poles. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay is compatible with SC118 series sockets.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-P-120A-GDM-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-P-120A-GDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 102462 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA21.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 857-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers