The PC118-2C-P-110D-M-X is a miniature 2-pole general-purpose relay with DPDT (2 Form C) contacts, PC pin termination, a 110VDC coil, and a push-to-test button. It is rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The coil consumes 0.9W, operates within 25ms, and releases within 25ms. Contacts are AgCdO with a maximum initial resistance of 50 mΩ. The relay supports -40°C to 85°C operating temperature and -40°C to 155°C storage temperature. It has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-110D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |