The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination with a PCB mounting style. It supports 110VDC coil operation, with a coil power of 0.9W, operate time of 25ms, and release time of 25ms. The relay has a DPDT (2 Form C) contact configuration with a contact rating of 10A at 28VDC or 10A at 220VAC, maximum switching voltage of 48VDC and 277VAC, and AgCdO contact material. It includes an LED indicator and push-to-test button as options, operates from -40°C to 85°C, and is RoHS compliant. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-110D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |