The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant is a DPDT (2 Form C) relay with a 24VDC coil, flange mount case, LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching power of 280W/2200VA, and a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Initial contact resistance is 50mΩ max., with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. The case dimensions are approximately 35.0×27.6×21.6mm, and weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |