The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold plated contacts and a 24VDC coil. It has a DPDT (2 Form C) contact arrangement, rated for 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Operating temperature ranges from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. The relay weighs approximately 37g and meets solderability standards of 260°C for 5 seconds. Termination is via PCB pins or solder lugs, and it is RoHS compliant. The mechanical life exceeds 10^7 operations; electrical life is 10^5 operations at rated load. The part includes a push-to-test button option and is compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |