The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, including DPDT (2 Form C), available with a flange mount and 24VAC coil. It has a contact rating of 10A at 277VAC, a coil power of 1.2VA, operate and release times of 25ms, and a must-operate voltage of 19.2VAC with must-release at 7.2VAC. Operating temperature ranges from -40°C to 85°C. Contacts are AgCdO with 50mΩ max initial resistance. Insulation resistance is 100MΩ min at 500VDC, with 1500Vrms dielectric strength between coil and contacts. Mechanical life is 1×10⁷ operations. Case dimensions are 35.00mm × 27.60mm × 21.60mm, weight ~37g, and it is RoHS compliant with SC118 socket compatibility.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |