The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PCB mounting. This variant features a flange mount case, 220VAC coil, gold plated contacts, LED indicator, and push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, maximum switching voltage of 277VAC, and operates with 1.2VA power. The relay meets UL/CUL ratings with 1500V rms coil-to-contact dielectric strength and can switch up to 2200VA. It operates from -40°C to 85°C, has a mechanical life of 10^7 operations, and weighs approximately 37g. Termination is via PCB pins, and the case dimensions are 43.0mm × 27.6mm × 21.6mm.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |