The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold plated contacts and 220VAC coil. It has a DPDT contact form (2 Form C), switching capacity of 277VAC and 10A, and operates at 1.2VA. The relay supports a -40°C to 85°C operating temperature range and has a 100MΩ minimum insulation resistance. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It meets UL/CUL ratings for general purpose use at 6K cycles at 40°C, features a mechanical life of 1 x 10^7 operations, and an electrical life of 1 x 10^5 operations. The unit weighs approximately 37g and complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |