The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole forms with DPDT (2 Form C) contact configuration, featuring a flange mount case, gold-plated contacts, and a 220VAC coil. It supports switching up to 277VAC and 10A, with a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. The relay meets UL/CUL ratings for general-purpose use, with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. It has AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and weighs approximately 37g. The case dimensions are 21.6mm x 27.6mm x 35.0mm.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |