The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact ratings of 10A at 28VDC or 10A at 220VAC for 2-pole configurations, and 5A at 28VDC or 5A at 220VAC for 3- and 4-pole configurations. It features AgCdO contacts, a maximum switching power of 280W or 2200VA, and a coil power consumption of 0.9W for DC coils. The relay includes a flange mount case, push-to-test button, LED indicator, and is RoHS compliant. It has a 12VDC coil with a pick-up voltage of 9.0VDC, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. The case dimensions are 21.6mm × 27.6mm × 35.0mm, and the weight is approximately 37g. The terminal type is PC pin.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |