The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with solder lug terminals. This variant features a 12VDC coil, LED indicator, and gold-plated contacts. It supports contact forms up to 4PDT with a maximum switching current of 10A at 28VDC or 220VAC. The relay has an operate time of 25ms and release time of 25ms, with a coil power consumption of 0.9W. It operates from -40°C to 85°C and weighs approximately 37g. The case measures 35.00mm in length, 27.60mm in width, and 21.60mm in height. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. The relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |