The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms rated for 28VDC at 10A or 220VAC at 10A (2-pole) or 5A (3- and 4-pole). It supports AC and DC coil voltages, including 12VAC, with a coil power consumption of 1.2VA. The relay features a flange mount case, gold-plated contacts option, and a push-to-test button. It is RoHS compliant, has an operating temperature range of -40°C to 85°C, and meets a dielectric strength of 1500V rms between coil and contacts. The unit weighs approximately 37g and has a mechanical life of 1×10⁷ operations. Dimensions are 35.00mm × 27.60mm × 21.60mm.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |