The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with 120VAC coil voltage and a push-to-test button. It supports contact ratings of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay features AgCdO contacts, 1.2VA coil power consumption, and operates from -40°C to 85°C. It has a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. The termination style is PC pin with gold plating optional. The relay meets UL and CUL ratings for general purpose applications with 10^5 electrical operations and 10^7 mechanical operations.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |