The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange-mount configuration with a 110VDC coil and gold-plated contacts. It has a DPDT (2 Form C) contact arrangement, supports switching up to 28VDC at 10A and 220VAC at 10A, and complies with RoHS standards. The relay operates with a coil power of 0.9W, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. It features AgCdO contacts, an insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Physical dimensions are approximately 35mm x 27.6mm x 21.6mm, with a weight of approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |