Picker Components General Purpose Relays PC118-2C-C1-110D-GDM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold-plated contacts, a push-to-test button, and a 110VDC coil. It has a DPDT (2 Form C) contact arrangement, with a maximum switching capacity of 28VDC at 10A and 277VAC at 10A. The relay operates with 0.9W coil power, has a coil pick-up voltage of 82.5VDC, and a minimum release voltage of 11VDC. Operate and release times are 25ms each. The operating temperature range is -40°C to 85°C, and the contact material is AgCdO. The unit weighs approximately 37g and meets UL/CUL ratings for insulation resistance and dielectric strength. Dimensions are 43.00mm x 35.00mm x 27.60mm for the flange mount version with push-to-test button and PC pins.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold-plated contacts, a push-to-test button, and a 110VDC coil. It has a DPDT (2 Form C) contact arrangement, with a maximum switching capacity of 28VDC at 10A and 277VAC at 10A. The relay operates with 0.9W coil power, has a coil pick-up voltage of 82.5VDC, and a minimum release voltage of 11VDC. Operate and release times are 25ms each. The operating temperature range is -40°C to 85°C, and the contact material is AgCdO. The unit weighs approximately 37g and meets UL/CUL ratings for insulation resistance and dielectric strength. Dimensions are 43.00mm x 35.00mm x 27.60mm for the flange mount version with push-to-test button and PC pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-C1-110D-GDM-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-110D-GDM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers