The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange mount configuration with 110VDC coil option and push-to-test button. It features DPDT (2 Form C) contacts rated for 10A at 28VDC or 220VAC, with AgCdO contact material and maximum switching power of 280W or 2200VA. The relay operates with a coil power of 0.9W, operate and release times of 25ms each, and withstands up to 1500V rms between coil and contacts. It supports terminal strengths of 8N QC and 4N PCB, with operating temperature from -40°C to 85°C and storage up to 155°C. Dimensions are 35.00 x 27.60 x 21.60 mm with a weight of approximately 37g. RoHS compliant variants are available.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-110D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |