Picker Components General Purpose Relays PC118-2C-C1-110D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PC pin mounting. This variant features a 110VDC coil, flange mount case (C1), and RoHS compliance (X). It has a contact rating of 10A at 28VDC or 220VAC for 2-pole forms, with maximum switching voltage of 48VDC and 277VAC. The coil power is 0.9W, with operate and release times of 25ms. Contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500Vrms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PC pin mounting. This variant features a 110VDC coil, flange mount case (C1), and RoHS compliance (X). It has a contact rating of 10A at 28VDC or 220VAC for 2-pole forms, with maximum switching voltage of 48VDC and 277VAC. The coil power is 0.9W, with operate and release times of 25ms. Contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500Vrms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-C1-110D-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-C1-110D-D-X
General Purpose Relays 2500-PC118-2C-C1-110D-D-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-110D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products