Picker Components General Purpose Relays PC118-2C-24A-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with AC or DC coils and options for PC pins, flange mount, or push-to-test button. This variant, identified as PC118-2C-24A-X, features a 24VAC coil, DPDT (2 Form C) contact configuration, and RoHS compliance. It operates at 10A for 28VDC or 220VAC loads, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It is rated for 1 × 10⁵ electrical operations, uses AgCdO contacts, and has a dielectric strength of 1500V rms between coil and contacts. The case is parachute-style with solder lug termination, weighing approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with AC or DC coils and options for PC pins, flange mount, or push-to-test button. This variant, identified as PC118-2C-24A-X, features a 24VAC coil, DPDT (2 Form C) contact configuration, and RoHS compliance. It operates at 10A for 28VDC or 220VAC loads, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It is rated for 1 × 10⁵ electrical operations, uses AgCdO contacts, and has a dielectric strength of 1500V rms between coil and contacts. The case is parachute-style with solder lug termination, weighing approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-24A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-24A-X
General Purpose Relays 2500-PC118-2C-24A-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-24A-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372121 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details