The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, and offered in plug-in or PC pin mounting styles. The relay has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC for 2-pole configurations. It features gold plated contacts, a push-to-test button, and a flange mount option. The coil operates at 24VAC with a power consumption of 1.2VA, an operate time of 25ms, and a release time of 25ms. The insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a storage temperature up to 155°C. Weight is approximately 37g. The contact material is AgCdO, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |