The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with DPDT (2 Form C) contact configuration. It features gold plated contacts and a 24VAC coil, with a power consumption of 1.2VA. The relay operates at 10A switching current for 220VAC or 28VDC loads and supports a maximum switching voltage of 277VAC. It has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between contacts. Operating temperature ranges from -40°C to 85°C, and mechanical life is rated for 1 × 10⁷ operations. The unit is available with PC pins or solder lugs and has a weight of approximately 37g. The part is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |