The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination. This variant features a 24VAC coil, gold-plated contacts, a push-to-test button, and a flange mount case. It supports a contact rating of 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA coil power, with an operate and release time of 25ms. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the weight is approximately 37g. The contact material is AgCdO. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |