The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for panel or PCB mounting. The PC118-2C-220A-M-X variant features a 220VAC coil, a push-to-test button, and RoHS-compliant construction. It has a DPDT (2 Form C) contact arrangement rated for 10A at 220VAC, with a maximum switching voltage of 277VAC and a power consumption of 1.2VA. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10^7 operations. It uses AgCdO contact material, weighs approximately 37g, and accepts a SC118 series socket. Termination is via PC pins, and the case includes a top mounting flange.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |