The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with plug-in or PC pin termination and optional gold-plated contacts. This variant features a 220VAC coil, push-to-test button, LED indicator, and RoHS compliance. It has a DPDT (2 Form C) contact configuration, with a maximum switching voltage of 277VAC and current rating of 10A. The relay operates at 1.2VA, with an operate and release time of 25ms, and withstands 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. The case includes a flange mount and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |