Picker Components General Purpose Relays PC118-2C-220A-GLM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, featuring contact forms up to 4PDT, available with AC or DC coils, and options for gold-plated contacts, a push-to-test button, and a top mounting flange. The PC118-2C-220A-GLM-X variant has a DPDT (2 Form C) contact configuration, a 220VAC coil, gold-plated contacts, and includes a push-to-test button. It supports a maximum switching voltage of 277VAC and a current of 10A, with a coil power consumption of 1.2VA. The relay operates within a temperature range of -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and mechanical life of 1 × 10⁷ operations. Dimensions are approximately 35.0 × 27.6 × 21.6 mm. The part is RoHS compliant and compatible with the SC118 socket. Terminals are PCB pins.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, featuring contact forms up to 4PDT, available with AC or DC coils, and options for gold-plated contacts, a push-to-test button, and a top mounting flange. The PC118-2C-220A-GLM-X variant has a DPDT (2 Form C) contact configuration, a 220VAC coil, gold-plated contacts, and includes a push-to-test button. It supports a maximum switching voltage of 277VAC and a current of 10A, with a coil power consumption of 1.2VA. The relay operates within a temperature range of -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and mechanical life of 1 × 10⁷ operations. Dimensions are approximately 35.0 × 27.6 × 21.6 mm. The part is RoHS compliant and compatible with the SC118 socket. Terminals are PCB pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-220A-GLM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-220A-GLM-X
General Purpose Relays 2500-PC118-2C-220A-GLM-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-220A-GLM-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.O 70.2022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details