The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available in plug-in or PC pin termination, and compatible with SC118 series sockets. It supports AC and DC coil voltages including 220VAC, with a coil power of 1.2VA. Contacts are rated for 10A switching at 220VAC for 2-form C variants and 5A for 4-form C variants, with a maximum switching voltage of 277VAC and contact material of AgCdO. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and mechanical life of 1 × 10⁷ operations. Dimensions are 43.0 mm × 35.0 mm × 27.6 mm for the PC pin version with flange mount. The part includes a push-to-test button and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |