The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB or plug-in terminations, with optional gold-plated contacts, flange mount, or push-to-test button. This variant has a 12VDC coil and DPDT (2 Form C) contacts, with LED indicator and push-to-test function. It switches up to 28VDC at 10A and 277VAC at 10A, with a maximum switching power of 280W or 2200VA. Coil power is 0.9W, operate time is 25ms, release time is 25ms. Contacts are AgCdO with 50 mΩ max initial resistance. Operating temperature ranges from -40°C to 85°C, storage from -40°C to 155°C. Weight is approximately 37g. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between open contacts or poles. Dimensions are 35.00mm x 27.60mm x 21.60mm. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |