The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PC mount applications. It features AgCdO contacts, handles maximum switching voltages of 48VDC and 277VAC, and supports a 10A current rating for 2-form C configurations or 5A for 3- and 4-form C. The 12VDC coil consumes 0.9W with a pick-up voltage of 9.0VDC and release voltage of 1.2VDC. Operate and release times are 25ms each. The relay operates from -40°C to 85°C and is RoHS compliant. Dimensions are 35mm x 27.6mm x 21.6mm. The part includes a push-to-test button and LED indicator as specified by the 'L' option in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |