The PC118 is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PC pins or solder lugs. This variant, configured as 2 Form C with a 12VDC coil, LED indicator, and RoHS compliance, consumes 0.9W and operates at 12VDC with a pick-up voltage of 9.0VDC and release voltage of 1.2VDC. Operate and release times are 25ms each. It switching up to 10A at 28VDC or 220VAC, with AgCdO contacts and dielectric strength of 1500Vrms between coil and contacts. Insulation resistance is 100MΩ min. at 500VDC. Operating temperature ranges from -40°C to 85°C. Weight is approximately 37g. The case is plain; a flange mount option is available. Terminal strength is 8N for QC, 4N for PCB.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |