The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination. This part, configured as a 2 Form C (DPDT) relay with a 12VDC coil, gold-plated contacts, and RoHS compliance, operates at 10A for 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. It has an insulation resistance of 100MΩ min at 500VDC, dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. The relay has a coil power of 0.9W, operate time of 25ms, release time of 25ms, and mechanical life of 10^7 operations. Weight is approximately 37g. Dimensions are not explicitly stated for this variant, but the base case measures 35.00 x 21.60 x 27.60 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |