The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB terminal styles, with contact forms rated for 10A at 28VDC or 220VAC for 2-pole versions and 5A for 3- and 4-pole versions. The part includes a 12VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It includes a flange mount case, weighs approximately 37g, and operates from -40°C to 85°C. The relay has a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts, with an insulation resistance of 100MΩ min at 500VDC. Contact material is AgCdO, with a maximum switching voltage of 277VAC and 48VDC. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load. The coil power is 1.2VA, operate time is 25ms, and release time is 25ms.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |