The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for the PC118-2C variant. It supports AC and DC coils, with the PC118-2C-120A variant rated for 120VAC coil voltage and 10A switching current at 220VAC or 28VDC. The relay features a solder lug termination, operates at 1.2VA power consumption, and has a maximum switching voltage of 277VAC and 48VDC. Contact material is AgCdO, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. It operates from -40°C to 85°C, weighs approximately 37g, and is RoHS compliant. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |